PF2406 NA005 Cable Management by Alpha Wire

SLEEVING, FLEX, NATURAL, 100FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.90

Distributor Stock
Logo for Newark
Newark
from US$73.32
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$62.24
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$58.90
-
Buy Now

Specifications

Sleeving / Tubing Type Flexible
Sleeving Material Fibreglass
Sleeving Colour Natural
Internal Diameter 0.166"
Length - Metric 30.5m
Length - Imperial 100ft
Length 100ft
RoHS Compliant Yes

Alternative Descriptions

Sleeving, Flex, Natural, 100Ft | Newark Electronics
Sleeving, Fiberglass, 6 AWG, 0.162IN(Min.), 0.178IN(MaX.), Natural, 100FT | Alpha Wire PF2406 NA005 | RS Americas
Braided Expandable Sleeving Natural Heat Annealed Fiberglass | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PF2406 NA005?

Additional datasheets, footprints and schematics for PF2406 NA005 are listed on our Part Details page. You can also find images and similar parts to PF2406 NA005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PF2406 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF2406 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PF2406 NA005 fall under?

The PF2406 NA005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.

Can I view similar or alternative parts?

You can view similar parts to PF2406 NA005 when available in the Sleeving range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PF2406 NA005 you can contact the distributor directly for product support, shipping queries etc.

Is the PF2406 NA005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PF2406 NA005 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for PF2406 NA005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PF2406 NA005 often in real-time on the comparison pages.

What if I can't find stock of PF2406 NA005?

You can fill out our help required form which you can use to request a quote for PF2406 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay