Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Fibreglass |
Sleeving Colour | Natural |
Internal Diameter | 19.05mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
Sleeving, Flexible Braided, 19.05Mm, Natural, 100Ft | Newark Electronics |
Uncoated Fiberglass Sleeving,3/4 inch, Extreme Flexibility, Natural,100 | Alpha Wire PF2403/4 NA005 | RS Americas |
Where can I find additional details, specifications and documents for a PF2403/4 NA005?
Additional datasheets, footprints and schematics for PF2403/4 NA005 are listed on our Part Details page. You can also find images and similar parts to PF2403/4 NA005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF2403/4 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF2403/4 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF2403/4 NA005 fall under?
The PF2403/4 NA005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to PF2403/4 NA005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF2403/4 NA005 you can contact the distributor directly for product support, shipping queries etc.
Is the PF2403/4 NA005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF2403/4 NA005 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PF2403/4 NA005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF2403/4 NA005 often in real-time on the comparison pages.
What if I can't find stock of PF2403/4 NA005?
You can fill out our help required form which you can use to request a quote for PF2403/4 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.