Status: | Unknown |
---|---|
Series: | PF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 60mm |
External Width - Metric | 240mm |
External Depth - Metric | 165mm |
IP Rating | IP40 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.36" |
External Width - Imperial | 9.45" |
External Depth - Imperial | 6.5" |
Product Range | PF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS plastic box,240x60x165, PF, Gray | RS |
Enclosure, Network Box, Abs, Dark Grey | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, DARK GREY | Farnell |
Where can I find additional details, specifications and documents for a PF24-6-17D?
Additional datasheets, footprints and schematics for PF24-6-17D are listed on our Part Details page. You can also find images and similar parts to PF24-6-17D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF24-6-17D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF24-6-17D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF24-6-17D fall under?
The PF24-6-17D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF24-6-17D when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF24-6-17D you can contact the distributor directly for product support, shipping queries etc.
Is the PF24-6-17D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF24-6-17D have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PF24-6-17D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF24-6-17D often in real-time on the comparison pages.
What if I can't find stock of PF24-6-17D?
You can fill out our help required form which you can use to request a quote for PF24-6-17D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.