Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | Fibreglass / Silicone |
Sleeving Colour | Natural |
Internal Diameter | 1.372mm |
Body Material | Silicone Coated Fiberglass |
RoHS Compliant | Yes |
Sleeving, Flexible Braided, 1.372Mm, Natural, 1000Ft | Newark Electronics |
FLEXIBLE SLEEVE, 1.37MM, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a PF20017 NA001?
Additional datasheets, footprints and schematics for PF20017 NA001 are listed on our Part Details page. You can also find images and similar parts to PF20017 NA001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF20017 NA001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF20017 NA001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF20017 NA001 fall under?
The PF20017 NA001 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to PF20017 NA001 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF20017 NA001 you can contact the distributor directly for product support, shipping queries etc.
Is the PF20017 NA001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF20017 NA001 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for PF20017 NA001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF20017 NA001 often in real-time on the comparison pages.
What if I can't find stock of PF20017 NA001?
You can fill out our help required form which you can use to request a quote for PF20017 NA001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.