Status: | Unknown |
---|---|
Series: | PF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 175mm |
External Depth - Metric | 175mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.97" |
External Width - Imperial | 6.89" |
External Depth - Imperial | 6.89" |
Product Range | PF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS plastic box,175x50x175, PF, White | RS |
Enclosure: with panel | Transfer Multisort Elektronik |
Enclosure, Network Box, Abs, Off White | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE | element14 |
Where can I find additional details, specifications and documents for a PF18-5-18W?
Additional datasheets, footprints and schematics for PF18-5-18W are listed on our Part Details page. You can also find images and similar parts to PF18-5-18W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF18-5-18W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF18-5-18W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF18-5-18W fall under?
The PF18-5-18W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF18-5-18W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF18-5-18W you can contact the distributor directly for product support, shipping queries etc.
Is the PF18-5-18W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF18-5-18W have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PF18-5-18W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF18-5-18W often in real-time on the comparison pages.
What if I can't find stock of PF18-5-18W?
You can fill out our help required form which you can use to request a quote for PF18-5-18W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.