Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Flexible |
---|---|
Sleeving Material | PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 26.315mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
RoHS Compliant | Yes |
PVC FIBERGLASS SLEEVING PIF-130-1IN | RS |
SLEEVING, BRAID, BLK, 25.4MM, 30.5M | Farnell |
Sleeving, Flexible Braided, 26.315Mm, Black, 100Ft | Newark Electronics |
Sleeving, Fiberglass PVC, 1IN, 1IN (Min.), 1.036IN (MaX.), Black, 100FT | Alpha Wire PF1301IN BK005 | RS Americas |
Braided Expandable Sleeving Black PVC Coated Fiberglass | Carlton-Bates |
Where can I find additional details, specifications and documents for a PF1301IN BK005?
Additional datasheets, footprints and schematics for PF1301IN BK005 are listed on our Part Details page. You can also find images and similar parts to PF1301IN BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF1301IN BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF1301IN BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF1301IN BK005 fall under?
The PF1301IN BK005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to PF1301IN BK005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF1301IN BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the PF1301IN BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PF1301IN BK005 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for PF1301IN BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF1301IN BK005 often in real-time on the comparison pages.
What if I can't find stock of PF1301IN BK005?
You can fill out our help required form which you can use to request a quote for PF1301IN BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.