Status: | Unknown |
---|---|
Series: | PF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 60mm |
External Width - Metric | 125mm |
External Depth - Metric | 190mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 2.36" |
External Width - Imperial | 4.92" |
External Depth - Imperial | 7.48" |
Product Range | PF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS plastic box,125x60x190, PF, White | RS |
Where can I find additional details, specifications and documents for a PF13-6-19W?
Additional datasheets, footprints and schematics for PF13-6-19W are listed on our Part Details page. You can also find images and similar parts to PF13-6-19W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF13-6-19W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF13-6-19W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF13-6-19W fall under?
The PF13-6-19W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF13-6-19W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF13-6-19W you can contact the distributor directly for product support, shipping queries etc.
Is the PF13-6-19W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF13-6-19W have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for PF13-6-19W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF13-6-19W often in real-time on the comparison pages.
What if I can't find stock of PF13-6-19W?
You can fill out our help required form which you can use to request a quote for PF13-6-19W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.