Status: | Unknown |
---|---|
Series: | PF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 100mm |
External Depth - Metric | 67mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 2.64" |
Product Range | PF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS plastic box,100x35x67, PF, White | RS |
Enclosure: with panel | Transfer Multisort Elektronik |
Enclosure, Network Box, Abs, Off White | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE | element14 |
Where can I find additional details, specifications and documents for a PF10-4-7W?
Additional datasheets, footprints and schematics for PF10-4-7W are listed on our Part Details page. You can also find images and similar parts to PF10-4-7W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PF10-4-7W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF10-4-7W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PF10-4-7W fall under?
The PF10-4-7W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PF10-4-7W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PF10-4-7W you can contact the distributor directly for product support, shipping queries etc.
Is the PF10-4-7W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PF10-4-7W have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PF10-4-7W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PF10-4-7W often in real-time on the comparison pages.
What if I can't find stock of PF10-4-7W?
You can fill out our help required form which you can use to request a quote for PF10-4-7W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.