Status: | Unknown |
---|---|
Series: | PEW32_pv Series |
RoHS: | Unknown |
Current Rating | 32A |
---|---|
Voltage Rating VAC | 240V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | - |
Connector Colour | Grey |
IP Rating | - |
Product Range | PEW32_pv Series |
Connector Type | Standard Power Entry |
Contact Termination | Screw |
Contact Termination Type | Screw |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Termination Method | Screw |
Voltage Rating | 240VAC |
Coupler, 32A, 240V | Newark Electronics |
COUPLER, 32A, 240V | element14 |
Where can I find additional details, specifications and documents for a PEW3263PVA?
Additional datasheets, footprints and schematics for PEW3263PVA are listed on our Part Details page. You can also find images and similar parts to PEW3263PVA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEW3263PVA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEW3263PVA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEW3263PVA fall under?
The PEW3263PVA is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PEW3263PVA when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEW3263PVA you can contact the distributor directly for product support, shipping queries etc.
Is the PEW3263PVA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEW3263PVA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PEW3263PVA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEW3263PVA often in real-time on the comparison pages.
What if I can't find stock of PEW3263PVA?
You can fill out our help required form which you can use to request a quote for PEW3263PVA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.