Status: | Unknown |
---|---|
Series: | PESD5 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
12,370
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
204,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,786
in stock
|
Buy Now | |
element14
from US$0.09
|
5,771
in stock
|
Buy Now | |
Farnell
from US$0.09
|
5,771
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | PESD5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
PESD Series 5.5 V 2.9 pF Bi-Directional ESD Protection Diode - SOD-523 | Future Electronics |
Diode TVS Single BiDir 5V 2Pin IIGIA | RS |
ESD Suppressor TVS 10KV 2-Pin SOD-523 T/R | Avnet Asia |
Diode, Esd Protection, 1 Line, Sod523 | Newark Electronics |
DIODE, ESD PROTECTION, 1-LINE, SOD523 | element14 |
Where can I find additional details, specifications and documents for a PESD5V0U1BB 115?
Additional datasheets, footprints and schematics for PESD5V0U1BB 115 are listed on our Part Details page. You can also find images and similar parts to PESD5V0U1BB 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD5V0U1BB 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD5V0U1BB 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD5V0U1BB 115 fall under?
The PESD5V0U1BB 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD5V0U1BB 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD5V0U1BB 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD5V0U1BB 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD5V0U1BB 115 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for PESD5V0U1BB 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD5V0U1BB 115 often in real-time on the comparison pages.
What if I can't find stock of PESD5V0U1BB 115?
You can fill out our help required form which you can use to request a quote for PESD5V0U1BB 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.