| Status: | Unknown |
|---|---|
| Series: | PESD5 Series |
| RoHS: | Unknown |
Prices starting from US$0.0287
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.11
|
8,018
in stock
|
Buy Now |
|
Ozdisan
from US$0.0287
|
2,690
in stock
|
Buy Now |
|
Future Electronics
from US$0.24
|
15
in stock
|
Buy Now |
|
Newark Electronics
from US$0.11
|
3
in stock
|
Buy Now |
|
element14
from US$0.07
|
3
in stock
|
Buy Now |
|
Farnell
from US$0.07
|
3
in stock
|
Buy Now |
|
RS
from US$0.16
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.09
|
0
in stock
|
Buy Now |
|
TME
from US$0.23
|
0
in stock
|
Buy Now |
| Buy Now |
| Clamping Voltage Vc Max | 9V |
|---|---|
| Diode Case Style | SOD-523 |
| No. of Pins | 2Pins |
| Operating Voltage | 5V |
| Power Dissipation Pd | - |
| Product Range | PESD5 Series |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Breakdown Voltage | 9V |
| Breakdown Voltage Max | 7.2V |
| Breakdown Voltage Min | 6.4V |
| Breakdown Voltage Range | 6.4V to 7.2V |
| Breakover Voltage Min | 6.4V |
| Capacitance Cd @ Vr Max | 200pF |
| Capacitance Cd @ Vr Typ | 152pF |
| Clamping Voltage @ 8/20µs Max | 20V |
| Diode Type | Unidirectional TVS |
| Operating Temperature Max | 150°C |
| Operating Temperature Min | -65°C |
| Operating Temperature Range | -65°C to +150°C |
| Peak Pulse Current Ippm | 15A |
| Peak Pulse Power Dissipation | 260W |
| Reel Quantity | 1 |
| Reverse Stand-Off Voltage Vrwm | 5V |
| SMD Marking | N2 |
| Stand-off Voltage | 5V |
| TVS Polarity | Unidirectional |
| PESD Series 20 V 152 pF SMT ESD Protection Diode - SOD-523 | Future Electronics |
| Esd Protection Device, 5V, Sod-523 | Newark Electronics |
| DIODE, TVS, SOD-523 | element14 |
| UniDirect ESD protect diode,PESD5V0S1UB | RS |
| ESD Protection Device, TVS, 9 V, SOD-523, 2 Pins, 5 V | Avnet America |
| Diode: TVS | TME |
Where can I find additional details, specifications and documents for a PESD5V0S1UB 115?
Additional datasheets, footprints and schematics for PESD5V0S1UB 115 are listed on our Part Details page. You can also find images and similar parts to PESD5V0S1UB 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD5V0S1UB 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD5V0S1UB 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD5V0S1UB 115 fall under?
The PESD5V0S1UB 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD5V0S1UB 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD5V0S1UB 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD5V0S1UB 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD5V0S1UB 115 have stock available?
Authorised distributors including Chip One Stop, Ozdisan, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for PESD5V0S1UB 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD5V0S1UB 115 often in real-time on the comparison pages.
What if I can't find stock of PESD5V0S1UB 115?
You can fill out our help required form which you can use to request a quote for PESD5V0S1UB 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.