Status: | Unknown |
---|---|
Series: | PESD3 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 20V |
---|---|
Diode Case Style | SSOT-6 |
No. of Pins | 6Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | - |
Product Range | PESD3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 5.6V |
Breakdown Voltage Max | 5.9V |
Breakdown Voltage Min | 5.3V |
Breakdown Voltage Range | 5.3V to 5.9V |
Breakover Voltage Min | 5.3V |
Capacitance Cd @ Vr Max | 300pF |
Capacitance Cd @ Vr Typ | 215pF |
Clamping Voltage @ 8/20µs Max | 12V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Pulse Current Ippm | 20A |
Peak Pulse Power Dissipation | 200W |
Reverse Stand-Off Voltage Vrwm | 3.3V |
SMD Marking | E1 |
Stand-off Voltage | 3.3V |
TVS Polarity | Unidirectional |
Termination Type | Surface Mount Device |
PESD Series 12 V 300 pF SMT Bi-Directional ESD Protection Diode - SC-74 | Future Electronics |
Esd Protection Device, Tvs, 12 V, Ssot-6, 6 Rohs Compliant: Yes |Nexperia PESD3V3S5UD,115 | Newark Electronics |
ESD Suppressor Diode Arrays 30KV 6-Pin TSOP T/R | Avnet America |
DIODE, TVS, 0.8UA, 3.3V, SSOT-6 | element14 |
ESD PROTECTION DEVICE, 20V, SSOT-6 | Farnell |
Where can I find additional details, specifications and documents for a PESD3V3S5UD 115?
Additional datasheets, footprints and schematics for PESD3V3S5UD 115 are listed on our Part Details page. You can also find images and similar parts to PESD3V3S5UD 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD3V3S5UD 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD3V3S5UD 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD3V3S5UD 115 fall under?
The PESD3V3S5UD 115 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD3V3S5UD 115 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD3V3S5UD 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD3V3S5UD 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD3V3S5UD 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for PESD3V3S5UD 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD3V3S5UD 115 often in real-time on the comparison pages.
What if I can't find stock of PESD3V3S5UD 115?
You can fill out our help required form which you can use to request a quote for PESD3V3S5UD 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.