Status: | Unknown |
---|---|
Series: | PESD2 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
1,752,000
in stock
|
Buy Now | |
RS
from US$0.21
|
60,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
60,000
in stock
|
Buy Now | |
element14
from US$0.12
|
59,556
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
53,893
in stock
|
Buy Now | |
Farnell
from US$0.12
|
53,893
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
42,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
18,500
in stock
|
Buy Now | |
Micros
from US$0.10
|
9,988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,285
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,725
in stock
|
Buy Now | |
EBV Elektronik
-
|
207,000
in stock
|
Buy Now | |
Avnet Silica
-
|
201,000
in stock
|
Buy Now |
Clamping Voltage Vc Max | 41V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 24V |
Power Dissipation Pd | - |
Product Range | PESD2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 28V |
Breakdown Voltage Max | 30.3V |
Breakdown Voltage Min | 26.2V |
Breakdown Voltage Range | 26.2V to 30.3V |
Breakover Voltage Min | 26.2V |
Capacitance Cd @ Vr Max | 30pF |
Capacitance Cd @ Vr Typ | 25pF |
Clamping Voltage @ 8/20µs Max | 41V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Pulse Current Ippm | 5A |
Peak Pulse Power Dissipation | 230W |
Reverse Stand-Off Voltage Vrwm | 24V |
SMD Marking | 6R |
Stand-off Voltage | 24V |
TVS Polarity | Bidirectional |
Termination Type | Surface Mount Device |
PESD Series 2 Channel Bi-Directional CAN Bus ESD Protection Diode - SOT-23 | Future Electronics |
Bi-Direct ESD protect diode,PESD2CAN | RS |
ESD Suppressor TVS 23KV 3-Pin TO-236AB T/R | Avnet Asia |
DIODE, TVS, CAN, SOT-23 | element14 |
Esd Protection Device, 24V, Sot-23 | Newark Electronics |
2xSMD ESD Diode Bip 30kV 26,2V SOT23 | Schukat Electronic |
Diode: TVS array | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PESD2CAN 215?
Additional datasheets, footprints and schematics for PESD2CAN 215 are listed on our Part Details page. You can also find images and similar parts to PESD2CAN 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PESD2CAN 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PESD2CAN 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PESD2CAN 215 fall under?
The PESD2CAN 215 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PESD2CAN 215 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PESD2CAN 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PESD2CAN 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PESD2CAN 215 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, element14 and Newark Electronics have stock available or on a lead time for PESD2CAN 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PESD2CAN 215 often in real-time on the comparison pages.
What if I can't find stock of PESD2CAN 215?
You can fill out our help required form which you can use to request a quote for PESD2CAN 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.