Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 350mm |
---|---|
Depth | 75mm |
Width | 120mm |
Light Source | LED |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulkhead Light, Led, 350X120X75Mm, Ip65 | Newark Electronics |
BULKHEAD LIGHT, LED, 350X120X75MM, IP65 | element14 |
Where can I find additional details, specifications and documents for a PEL00770?
Additional datasheets, footprints and schematics for PEL00770 are listed on our Part Details page. You can also find images and similar parts to PEL00770 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL00770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL00770 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL00770 fall under?
The PEL00770 is listed under Lighting Products > Bulkhead Lighting.
Can I view similar or alternative parts?
You can view similar parts to PEL00770 when available in the Bulkhead Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL00770 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL00770 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEL00770 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PEL00770.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL00770 often in real-time on the comparison pages.
What if I can't find stock of PEL00770?
You can fill out our help required form which you can use to request a quote for PEL00770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.