| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
No distributors results available
| Supply Voltage | 240V |
|---|---|
| Power Rating | 200W |
| Diameter | 508mm |
| External Height | 600mm |
| SVHC | No SVHC (15-Jan-2019) |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PEL00301?
Additional datasheets, footprints and schematics for PEL00301 are listed on our Part Details page. You can also find images and similar parts to PEL00301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL00301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL00301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL00301 fall under?
The PEL00301 is listed under Cooling & Thermal Management > HVAC > HVAC - Cooling > Desk Fans.
Can I view similar or alternative parts?
You can view similar parts to PEL00301 when available in the Desk Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL00301 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL00301 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PEL00301 have stock available?
There is no stock from authorised distributors for PEL00301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL00301 often in real-time on the comparison pages.
What if I can't find stock of PEL00301?
You can fill out our help required form which you can use to request a quote for PEL00301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.