Status: | Unknown |
---|---|
Series: | PEL-3000E Series |
RoHS: | Unknown |
Prices starting from US$1,793.00
Product Range | PEL-3000E Series |
---|---|
Power Rating | 300W |
DC Load Type | Programmable |
Operating Voltage Min | 1V |
Operating Voltage Max | 150V |
Operating Current Max | 60A |
Manufacturer Warranty | - |
SVHC | No SVHC (27-Jun-2018) |
Electronic load | Transfer Multisort Elektronik |
Prog Dc Electronic Load, 300W, 60A/150V | Newark Electronics |
DC ELECTRONIC LOAD, 1 CHANNEL, 150V | element14 |
Where can I find additional details, specifications and documents for a PEL-3031E?
Additional datasheets, footprints and schematics for PEL-3031E are listed on our Part Details page. You can also find images and similar parts to PEL-3031E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL-3031E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL-3031E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL-3031E fall under?
The PEL-3031E is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to PEL-3031E when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL-3031E you can contact the distributor directly for product support, shipping queries etc.
Is the PEL-3031E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEL-3031E have stock available?
Authorised distributors including Transfer Multisort Elektronik, TestEquity, Newark Electronics, element14 and Farnell have stock available or on a lead time for PEL-3031E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL-3031E often in real-time on the comparison pages.
What if I can't find stock of PEL-3031E?
You can fill out our help required form which you can use to request a quote for PEL-3031E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.