Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$77.96
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 20.9W |
Output Voltage - Output 1 | 18VDC |
Output Current - Output 1 | 1.1A |
RoHS Compliant | Yes |
Power Supply, Ac-Dc, 18V, 1.1A Rohs Compliant: Yes |Block PEL 230/18-1,1 | Newark Electronics |
Power Supply, AC-DC, 1PH, DIN, pri sw mode,100/240Vi,18VDC 1.1A out | Block USA PEL 230/18-1,1 | RS Americas |
DIN Rail Power Supply 230/18-1.1 | RS |
Block DIN Rail Power Supply, 80%, 18V, 1.1A, 20W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PEL 230/18-1,1?
Additional datasheets, footprints and schematics for PEL 230/18-1,1 are listed on our Part Details page. You can also find images and similar parts to PEL 230/18-1,1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL 230/18-1,1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL 230/18-1,1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL 230/18-1,1 fall under?
The PEL 230/18-1,1 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PEL 230/18-1,1 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL 230/18-1,1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL 230/18-1,1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PEL 230/18-1,1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for PEL 230/18-1,1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL 230/18-1,1 often in real-time on the comparison pages.
What if I can't find stock of PEL 230/18-1,1?
You can fill out our help required form which you can use to request a quote for PEL 230/18-1,1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.