Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$72.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.55
|
4
in stock
|
Buy Now | |
Conrad
from US$144.48
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$72.36
|
4
in stock
|
Buy Now | |
element14
from US$97.87
|
4
in stock
|
Buy Now | |
Farnell
from US$111.29
|
4
in stock
|
Buy Now | |
RS Americas
from US$120.74
|
-
|
Buy Now | |
Distrelec
from US$118.05
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 31W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 2A |
RoHS Compliant | Yes |
DIN rail power supply belonging to Block's PEL series.ApplicationsPrimary switch mode power supply for the core task of voltage and current supply. Flat step profile optimised for installation in control panels in building automation.AdvantagesStabilised and adjustable output voltageDC OK signalling via LEDsParallel connection optionService-friendly spring-loaded connector systemPanel installation on mounting railsStandardsPrimary switched mode power supply to UL 60950, UL 508Safety: EN 61558-2-17, EN 60950 (SELV)EMC: EN 61204-3 CertificationsUL/CSA 60950 recognised, UL508 listed, Germanischer Lloyd | Conrad |
DIN Rail Power Supply 230/12-2 | RS |
Power Supply, Ac-Dc, 12V, 2A Rohs Compliant: Yes |Block PEL 230/12-2 | Newark Electronics |
Power Supply, AC-DC, 1PH, DIN, pri sw mode,100/240Vi,12VDC 2A out | Block USA PEL 230/12-2 | RS Americas |
Block DIN Rail Power Supply, 80%, 12V, 2A, 24W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PEL 230/12-2?
Additional datasheets, footprints and schematics for PEL 230/12-2 are listed on our Part Details page. You can also find images and similar parts to PEL 230/12-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEL 230/12-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEL 230/12-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEL 230/12-2 fall under?
The PEL 230/12-2 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PEL 230/12-2 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEL 230/12-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PEL 230/12-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PEL 230/12-2 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PEL 230/12-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEL 230/12-2 often in real-time on the comparison pages.
What if I can't find stock of PEL 230/12-2?
You can fill out our help required form which you can use to request a quote for PEL 230/12-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.