Status: | Unknown |
---|---|
Series: | PEH169 Series |
RoHS: | Compliant |
Capacitance | 2200µF |
---|---|
Voltage Rating | 160V |
Product Range | PEH169 Series |
Capacitance Tolerance | +30%, -10% |
Capacitor Terminals | Screw |
Polarity | Polar |
Diameter | 51.6mm |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 2200Uf, 160V, +30, -10%, Screw | Newark Electronics |
Aluminum Electrolytic Capacitor, 2200 uF, 160 V, -10%, +30%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEH169QJ4220QB2?
Additional datasheets, footprints and schematics for PEH169QJ4220QB2 are listed on our Part Details page. You can also find images and similar parts to PEH169QJ4220QB2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEH169QJ4220QB2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEH169QJ4220QB2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEH169QJ4220QB2 fall under?
The PEH169QJ4220QB2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEH169QJ4220QB2 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEH169QJ4220QB2 you can contact the distributor directly for product support, shipping queries etc.
Is the PEH169QJ4220QB2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PEH169QJ4220QB2 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for PEH169QJ4220QB2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEH169QJ4220QB2 often in real-time on the comparison pages.
What if I can't find stock of PEH169QJ4220QB2?
You can fill out our help required form which you can use to request a quote for PEH169QJ4220QB2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.