Status: | Unknown |
---|---|
Series: | PEG225 Series |
RoHS: | Unknown |
Capacitance | 3000µF |
---|---|
Voltage Rating | 40V |
Product Range | PEG225 Series |
Capacitance Tolerance | +30% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 20mm |
Lead Spacing | - |
Height | 34.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Lifetime @ Temperature | 2000 hours @ 150°C |
ESR | 0.035ohm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +30% -10% |
External Length / Height | 34.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +150°C |
PEG225, Capacitor, Axial, 3000uF, 40V | RS |
3000 30%v |Kemet PEG225KJ4300QE1 | Newark Electronics |
3000uF 40VdcALUM Electrolytic CapAxial, Can, PEG225 SER 2000 h@+150 C/Ir 20x37mm | KEMET PEG225KJ4300QE1 | RS Americas |
CAPACITOR, 3000UF, 40V, 20X35 | Farnell |
Aluminum Electrolytic Capacitor, 3000 uF, 40 V, -10%, +30%, 8400 hours @ 125°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 3000 uF, 40 V, -10%, +30%, 8400 hours @ 125�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a PEG225KJ4300QE1?
Additional datasheets, footprints and schematics for PEG225KJ4300QE1 are listed on our Part Details page. You can also find images and similar parts to PEG225KJ4300QE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEG225KJ4300QE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG225KJ4300QE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEG225KJ4300QE1 fall under?
The PEG225KJ4300QE1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEG225KJ4300QE1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEG225KJ4300QE1 you can contact the distributor directly for product support, shipping queries etc.
Is the PEG225KJ4300QE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEG225KJ4300QE1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for PEG225KJ4300QE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEG225KJ4300QE1 often in real-time on the comparison pages.
What if I can't find stock of PEG225KJ4300QE1?
You can fill out our help required form which you can use to request a quote for PEG225KJ4300QE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.