PEG124MD3100QL1 Capacitors by KEMET

CAP 100µF 63V

Status: Unknown
Series: PEG124 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.78

Distributor Stock
Logo for Farnell
Farnell
from US$4.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.84
-
Buy Now
Logo for element14
element14
from US$2.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 63V
Product Range PEG124 Series
Capacitance Tolerance +30% -10%
Capacitor Terminals Axial Leaded
Diameter 13mm
Lead Spacing -
Height 29mm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Lifetime @ Temperature 2500 hours @ 125°C
ESR 0.74ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 100Μf, 63V | Newark Electronics
CAP, 100µF, 63V | element14
Aluminum Electrolytic Capacitor, 100 uF, 63 V, -10%, +30%, 2500 hours @ 105�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PEG124MD3100QL1?

Additional datasheets, footprints and schematics for PEG124MD3100QL1 are listed on our Part Details page. You can also find images and similar parts to PEG124MD3100QL1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PEG124MD3100QL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEG124MD3100QL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PEG124MD3100QL1 fall under?

The PEG124MD3100QL1 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PEG124MD3100QL1 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PEG124MD3100QL1 you can contact the distributor directly for product support, shipping queries etc.

Is the PEG124MD3100QL1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PEG124MD3100QL1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PEG124MD3100QL1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PEG124MD3100QL1 often in real-time on the comparison pages.

What if I can't find stock of PEG124MD3100QL1?

You can fill out our help required form which you can use to request a quote for PEG124MD3100QL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay