Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Product Range | PE Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Quick Connect Solder |
Output Code | BCD |
Readout | 0 to 9 |
SVHC | No SVHC (15-Jan-2019) |
Case Material | PPO Noryl |
Contact Resistance | 0.1ohm |
Dielectric Strength VDC | 500V |
External Depth | 26mm |
External Length / Height | 24mm |
External Width | 7.62mm |
Height | 22mm |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Overall Height | 24mm |
Panel Cutout Height | 22.5mm |
Panel Cutout Width | 22.5mm |
Panel Thickness Max | 4mm |
Panel Thickness Min | 1.2mm |
SWITCH, BCD+COMPLEMENT | Farnell |
Digital Switch, Bcd, | Newark Electronics |
Where can I find additional details, specifications and documents for a PEFA3000?
Additional datasheets, footprints and schematics for PEFA3000 are listed on our Part Details page. You can also find images and similar parts to PEFA3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEFA3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEFA3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEFA3000 fall under?
The PEFA3000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PEFA3000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEFA3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PEFA3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEFA3000 have stock available?
Authorised distributors including Farnell, Newark Electronics and Boersig have stock available or on a lead time for PEFA3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEFA3000 often in real-time on the comparison pages.
What if I can't find stock of PEFA3000?
You can fill out our help required form which you can use to request a quote for PEFA3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.