Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Product Range | PE Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Solder |
Output Code | BCD |
Readout | 0 to 9 |
SVHC | No SVHC (15-Jan-2019) |
Actuator Type | Pushwheel |
Case Material | PPO (Noryl) |
Contact Resistance | 0.1ohm |
External Depth | 42mm |
External Length / Height | 24mm |
External Width | 7.62mm |
Height | 22mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 1000000 |
No. of Poles | 10 Pole |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Overall Height | 24mm |
Panel Cutout Height | 22.5mm |
Thumbwheel Switches & Pushwheel Switches 10 Pos Rohs Compliant: Yes |Zf PECA-3000 | Newark Electronics |
SWITCH, DIGITAL PUSHWEEL, BCD | element14 |
Where can I find additional details, specifications and documents for a PECA-3000?
Additional datasheets, footprints and schematics for PECA-3000 are listed on our Part Details page. You can also find images and similar parts to PECA-3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PECA-3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PECA-3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PECA-3000 fall under?
The PECA-3000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PECA-3000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PECA-3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PECA-3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PECA-3000 have stock available?
Authorised distributors including Newark Electronics, element14 and Boersig have stock available or on a lead time for PECA-3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PECA-3000 often in real-time on the comparison pages.
What if I can't find stock of PECA-3000?
You can fill out our help required form which you can use to request a quote for PECA-3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.