Connector Type | Standard Power Entry |
---|---|
Current Rating | 16A |
Connector Colour | Blue |
Connector Body Material | - |
Voltage Rating VAC | 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Contact Termination | Screw |
Gender | Plug |
IP / NEMA Rating | IP44 |
IP Rating | IP44 |
No. of Contacts | 3Contacts |
No. of Outlets | 1Outlets |
Voltage Rating | 240VAC |
Standard Power Entry Connector, Plug, 16 A | Newark Electronics |
PLUG, 16A, 240V, IP44 | element14 |
Where can I find additional details, specifications and documents for a PE1663SV?
Additional datasheets, footprints and schematics for PE1663SV are listed on our Part Details page. You can also find images and similar parts to PE1663SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE1663SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE1663SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE1663SV fall under?
The PE1663SV is listed under Connectors > Electrical Connectors & Power Outlet Strips > Industrial Mains Plugs & Sockets.
Can I view similar or alternative parts?
You can view similar parts to PE1663SV when available in the Industrial Mains Plugs & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE1663SV you can contact the distributor directly for product support, shipping queries etc.
Is the PE1663SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE1663SV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PE1663SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE1663SV often in real-time on the comparison pages.
What if I can't find stock of PE1663SV?
You can fill out our help required form which you can use to request a quote for PE1663SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.