Status: | Unknown |
---|---|
Series: | P Style Filtered |
RoHS: | Unknown |
Prices starting from US$27.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.19
|
31
in stock
|
Buy Now | |
TE Store
from US$60.50
|
85
in stock
|
Buy Now | |
element14
from US$32.84
|
31
in stock
|
Buy Now | |
Farnell
from US$32.25
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$36.63
|
10
in stock
|
Buy Now | |
Avnet America
from US$29.25
|
-
|
Buy Now | |
TTI Europe
from US$27.12
|
-
|
Buy Now |
Product Range | P Style Filtered |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Plug Type | IEC 60320 C14 |
PE0S0DS6B=C1255 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE0S0DS6B | Internal Number: 2-6609104-4 | TE Connectivity | TE Store |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC | element14 |
PE0S0DS6B=C1255 | Rapid Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A/Contact Switch/Fuse RA 1 Port | Avnet America |
6A 250V FUSED SWITCHED | TTI Europe |
Where can I find additional details, specifications and documents for a PE0S0DS6B?
Additional datasheets, footprints and schematics for PE0S0DS6B are listed on our Part Details page. You can also find images and similar parts to PE0S0DS6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE0S0DS6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE0S0DS6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE0S0DS6B fall under?
The PE0S0DS6B is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to PE0S0DS6B when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE0S0DS6B you can contact the distributor directly for product support, shipping queries etc.
Is the PE0S0DS6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE0S0DS6B have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PE0S0DS6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE0S0DS6B often in real-time on the comparison pages.
What if I can't find stock of PE0S0DS6B?
You can fill out our help required form which you can use to request a quote for PE0S0DS6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.