Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 2m |
Current Rating | - |
Voltage Rating | 240VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.56ft |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Power |
Conductor Size | 1mm² |
Power Cord Connector A | IEC 60320 C13 |
Power Cord Connector B | IEC 60320 C14 |
Power Cord, C13 Plg To C14 Skt, 2M, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a PE00058?
Additional datasheets, footprints and schematics for PE00058 are listed on our Part Details page. You can also find images and similar parts to PE00058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE00058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE00058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE00058 fall under?
The PE00058 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to PE00058 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE00058 you can contact the distributor directly for product support, shipping queries etc.
Is the PE00058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE00058 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PE00058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE00058 often in real-time on the comparison pages.
What if I can't find stock of PE00058?
You can fill out our help required form which you can use to request a quote for PE00058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.