Status: | Unknown |
---|---|
Series: | Simple Switcher Series |
RoHS: | Unknown |
Prices starting from US$1.43
Product Range | Simple Switcher Series |
---|---|
Inductance | 24µH |
RMS Current (Irms) | 2.74A |
DC Resistance Max | 0.07ohm |
Inductance Tolerance | ± 20% |
Toroidal Inductor Case | 15.75mm x 15.24mm x 9.91mm |
DC Current Rating | 2.74A |
Inductor Case Style | SMD |
No. of Pins | 2Pins |
Inductor, 24Uh, Smt, 2.74A, 9.9X15.2Mm | Newark Electronics |
Inductor Power Toroid 24uH 20% 2.74A 0.07Ohm DCR T/R | Future Electronics |
Toroidal Inductor, 24 uH, 2.74 A, 70 Milliohm, ± 20%, SMD | Avnet America |
INDUCTOR, 24UH, SMT, 2.74A, 9.9X15.2MM | element14 |
Power Inductors - SMD SIMPLE SWITCHER IND | Sager |
Toroidal Inductor, 24 uH, 2.74 A, 70 Milliohm, � 20%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a PE-53933SNLT?
Additional datasheets, footprints and schematics for PE-53933SNLT are listed on our Part Details page. You can also find images and similar parts to PE-53933SNLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-53933SNLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-53933SNLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-53933SNLT fall under?
The PE-53933SNLT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PE-53933SNLT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-53933SNLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-53933SNLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE-53933SNLT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PE-53933SNLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-53933SNLT often in real-time on the comparison pages.
What if I can't find stock of PE-53933SNLT?
You can fill out our help required form which you can use to request a quote for PE-53933SNLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.