Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
CURRENT TRANSFORMER, 200 | 1, 20A, THT |
---|---|
Turns Ratio | 200 |
Inductance | 80mH |
Primary Current | 20A |
Transformer Mounting | Through Hole |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PE-51688NLT?
Additional datasheets, footprints and schematics for PE-51688NLT are listed on our Part Details page. You can also find images and similar parts to PE-51688NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE-51688NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE-51688NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE-51688NLT fall under?
The PE-51688NLT is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to PE-51688NLT when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE-51688NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PE-51688NLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PE-51688NLT have stock available?
There is no stock from authorised distributors for PE-51688NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE-51688NLT often in real-time on the comparison pages.
What if I can't find stock of PE-51688NLT?
You can fill out our help required form which you can use to request a quote for PE-51688NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.