Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,600
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
69
in stock
|
Buy Now | |
element14
from US$0.11
|
64
in stock
|
Buy Now | |
Farnell
from US$0.10
|
64
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 6.8 |
Zener Voltage VZ (Max.)[V] | 7.7 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
PDZV6.8B Data Sheet |
Characteristics Data |
---|
PDZV6.8B ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PDZVTR6.8B Zener Diode PMDTM | RS |
Zener Diode, 6.8V, 1W, Sod-128 | Newark Electronics |
ZENER DIODE, 6.8V, 1W, SOD-128 | element14 |
Diode Zener Single 6.8V 1000mW 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PDZVTR6.8B?
Additional datasheets, footprints and schematics for PDZVTR6.8B are listed on our Part Details page. You can also find images and similar parts to PDZVTR6.8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDZVTR6.8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDZVTR6.8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDZVTR6.8B fall under?
The PDZVTR6.8B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PDZVTR6.8B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDZVTR6.8B you can contact the distributor directly for product support, shipping queries etc.
Is the PDZVTR6.8B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PDZVTR6.8B have stock available?
Authorised distributors including Chip One Stop, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for PDZVTR6.8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDZVTR6.8B often in real-time on the comparison pages.
What if I can't find stock of PDZVTR6.8B?
You can fill out our help required form which you can use to request a quote for PDZVTR6.8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.