Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
5,300
in stock
|
Buy Now | |
element14
from US$0.10
|
4,675
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,675
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,880
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 5.6 |
Zener Voltage VZ (Max.)[V] | 6.3 |
IZ @ VZ [mA] | 40 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
PDZVTF5.6B Data Sheet |
Characteristics Data |
---|
PDZVTF5.6B ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode | RS |
ZENER DIODE, 5.6V, 1W, SOD-128 | element14 |
Zener Diode, 5.6V, 1W, Sod-128 | Newark Electronics |
Zener Diodes 5.6-6.3V 40mA SOD-128 PMDTM | Future Electronics |
Diode Zener Single 5.95V 1000mW 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PDZVTFTR5.6B?
Additional datasheets, footprints and schematics for PDZVTFTR5.6B are listed on our Part Details page. You can also find images and similar parts to PDZVTFTR5.6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDZVTFTR5.6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDZVTFTR5.6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDZVTFTR5.6B fall under?
The PDZVTFTR5.6B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PDZVTFTR5.6B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDZVTFTR5.6B you can contact the distributor directly for product support, shipping queries etc.
Is the PDZVTFTR5.6B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PDZVTFTR5.6B have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for PDZVTFTR5.6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDZVTFTR5.6B often in real-time on the comparison pages.
What if I can't find stock of PDZVTFTR5.6B?
You can fill out our help required form which you can use to request a quote for PDZVTFTR5.6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.