PDZVTFTR4.7B Diodes by Rohm

1W 4.7V, SOD-128, High Power Zener Diode for Automotive


PDZVTF4.7B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
8,902
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
8,902
in stock
Buy Now
Logo for element14
element14
from US$0.13
8,902
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.13
1,950
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
1,850
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Small mold type
High reliability

Specifications

Configuration Single
Package Code SOD-128
Mounting Style Surface mount
Number of terminal 2
Power Dissipation (PD)[mW] 1000
Zener Voltage VZ (Min.)[V] 4.7
Zener Voltage VZ (Max.)[V] 5.2
IZ @ VZ [mA] 40
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.5x4.7 (t=1.05)
Common Standard AEC-Q101 (Automotive Grade)

Resources




Characteristics Data
PDZVTF4.7B ESD Data



Export Information
About Export Regulations

Alternative Descriptions

Zener Diode, 4.7V, 1W, Sod-128 | Newark Electronics
ZENER DIODE, 4.7V, 1W, SOD-128 | element14
Diode Zener Single 4.7V 1000mW 2-Pin SOD-128 Emboss T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PDZVTFTR4.7B?

Additional datasheets, footprints and schematics for PDZVTFTR4.7B are listed on our Part Details page. You can also find images and similar parts to PDZVTFTR4.7B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PDZVTFTR4.7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDZVTFTR4.7B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PDZVTFTR4.7B fall under?

The PDZVTFTR4.7B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to PDZVTFTR4.7B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PDZVTFTR4.7B you can contact the distributor directly for product support, shipping queries etc.

Is the PDZVTFTR4.7B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for PDZVTFTR4.7B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for PDZVTFTR4.7B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PDZVTFTR4.7B often in real-time on the comparison pages.

What if I can't find stock of PDZVTFTR4.7B?

You can fill out our help required form which you can use to request a quote for PDZVTFTR4.7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay