Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 22 |
Zener Voltage VZ (Max.)[V] | 24.5 |
IZ @ VZ [mA] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
PDZVTF22B Data Sheet |
Characteristics Data |
---|
PDZVTF22B ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ZENER DIODE, 22V, 1W, SOD-128 | element14 |
Zener Diode, 22V, 1W, Sod-128 | Newark Electronics |
Zener Single Diode, 2.2 V, 1 W, SOD-128, 2 Pins, 150 °C, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a PDZVTFTR22B?
Additional datasheets, footprints and schematics for PDZVTFTR22B are listed on our Part Details page. You can also find images and similar parts to PDZVTFTR22B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDZVTFTR22B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDZVTFTR22B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDZVTFTR22B fall under?
The PDZVTFTR22B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PDZVTFTR22B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDZVTFTR22B you can contact the distributor directly for product support, shipping queries etc.
Is the PDZVTFTR22B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PDZVTFTR22B have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for PDZVTFTR22B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDZVTFTR22B often in real-time on the comparison pages.
What if I can't find stock of PDZVTFTR22B?
You can fill out our help required form which you can use to request a quote for PDZVTFTR22B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.