PDTD113ET 215 Transistors by Nexperia

TRANSISTOR NPN 50V 0.5A SOT-23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0173

Distributor Stock
Logo for Farnell
Farnell
from US$0.0279
2,231
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0216
372,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
2,231
in stock
Buy Now
Logo for element14
element14
from US$0.07
2,231
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0348
1,540
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0173
5
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
21,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
12,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0211
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0336
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 50V
Power Dissipation Pd 250mW, 250mW
Operating Temperature Range -65°C to +150°C
Transistor Case Style SOT-23
SVHC No SVHC (19-Dec-2011)
Collector Emitter Voltage Vces 300mV
Continuous Collector Current Ic Max 500mA
Current Ic Continuous a Max 50mA
Hfe Min 33
Package / Case SOT-23 (TO-236)
Resistance R1 1kohm
Resistance R2 1kohm
Termination Type SMD
Transistor Type General Purpose

Alternative Descriptions

PDTD113ET Series 10 V 500 mA Surface Mount NPN Digital Transistor - SOT-23 | Future Electronics
SCHOTTKY RECTIFIER DIODES | Farnell
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant: Yes |Nexperia PDTD113ET,215 | Newark Electronics
RF TRANSISTOR, NPN, 50V, 0.5A, TO-236AB | element14
Transistor: NPN | Transfer Multisort Elektronik
Trans Digital BJT NPN 50V 500mA 3-Pin TO-236AB T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PDTD113ET 215?

Additional datasheets, footprints and schematics for PDTD113ET 215 are listed on our Part Details page. You can also find images and similar parts to PDTD113ET 215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PDTD113ET 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDTD113ET 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PDTD113ET 215 fall under?

The PDTD113ET 215 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to PDTD113ET 215 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PDTD113ET 215 you can contact the distributor directly for product support, shipping queries etc.

Is the PDTD113ET 215 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PDTD113ET 215 have stock available?

Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for PDTD113ET 215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PDTD113ET 215 often in real-time on the comparison pages.

What if I can't find stock of PDTD113ET 215?

You can fill out our help required form which you can use to request a quote for PDTD113ET 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay