Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0105
|
252,000
in stock
|
Buy Now | |
Farnell
from US$0.0212
|
681,000
in stock
|
Buy Now | |
RS
from US$0.0299
|
87,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0300
|
18,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
729
in stock
|
Buy Now | |
element14
from US$0.0279
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$0.0086
|
320
in stock
|
Buy Now | |
Avnet Silica
-
|
2,694,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
69,000
in stock
|
Buy Now | |
Avnet America
from US$0.0095
|
-
|
Buy Now | |
Avnet Asia
from US$0.0120
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 4.7kohm |
Base-Emitter Resistor R2 | 4.7kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
SCHOTTKY RECTIFIER DIODES | Farnell |
PDTC143ET Series 30 V 100 mA Surface Mount NPN Digital Transistor - SOT-23 | Future Electronics |
TransDigital BJTNPN 50V 100mA 3P TO236AB | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Digital Transistor, 50V, 0.1A | Newark Electronics |
TRANSISTOR, RF, NPN, 50V, SOT-23-3 | element14 |
Trans Digital BJT NPN 50V 100mA 3-Pin TO-236AB T/R | Avnet Silica |
Nexperia NPN Resistor Equipped Transistor Single | Distrelec |
Where can I find additional details, specifications and documents for a PDTC143ET 215?
Additional datasheets, footprints and schematics for PDTC143ET 215 are listed on our Part Details page. You can also find images and similar parts to PDTC143ET 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDTC143ET 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDTC143ET 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDTC143ET 215 fall under?
The PDTC143ET 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PDTC143ET 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDTC143ET 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PDTC143ET 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDTC143ET 215 have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PDTC143ET 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDTC143ET 215 often in real-time on the comparison pages.
What if I can't find stock of PDTC143ET 215?
You can fill out our help required form which you can use to request a quote for PDTC143ET 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.