Status: | Unknown |
---|---|
Series: | PDTC123E Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0198
|
10,850
in stock
|
Buy Now | |
Avnet America
from US$0.0110
|
96,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0127
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
10,945
in stock
|
Buy Now | |
element14
from US$0.0213
|
10,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
51,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0146
|
-
|
Buy Now |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 2.2kohm |
Base-Emitter Resistor R2 | 2.2kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | PDTC123E Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 150mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 20mA |
DC Collector Current | 100mA |
DC Current Gain hFE | 30hFE |
Full Power Rating Temperature | 25°C |
Hfe Min | 30 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Pd | 200mW |
Power Dissipation Ptot Max | 200mW |
Resistance R1 | 2.2kohm |
Resistance R2 | 2.2kohm |
Transistor Case Style | SOT-323 |
Transistor Polarity | NPN |
Transistor Type | Bias Resistor (BRT) |
Voltage Vcbo | 50V |
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R | Avnet America |
SCHOTTKY RECTIFIER DIODES | Farnell |
PDTC123EU Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-323 | Future Electronics |
Bipolar (Bjt) Single Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 30 Rohs Compliant: Yes |Nexperia PDTC123EU,115 | Newark Electronics |
TRANSISTOR, DIGITAL, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a PDTC123EU 115?
Additional datasheets, footprints and schematics for PDTC123EU 115 are listed on our Part Details page. You can also find images and similar parts to PDTC123EU 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDTC123EU 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDTC123EU 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDTC123EU 115 fall under?
The PDTC123EU 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PDTC123EU 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDTC123EU 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PDTC123EU 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDTC123EU 115 have stock available?
Authorised distributors including Avnet America, Farnell, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for PDTC123EU 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDTC123EU 115 often in real-time on the comparison pages.
What if I can't find stock of PDTC123EU 115?
You can fill out our help required form which you can use to request a quote for PDTC123EU 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.