Status: | Unknown |
---|---|
Series: | PDTC114Y Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0113
|
702,000
in stock
|
Buy Now | |
Avnet America
from US$0.0110
|
234,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0164
|
18,550
in stock
|
Buy Now | |
element14
from US$0.0316
|
5,135
in stock
|
Buy Now | |
Farnell
from US$0.0341
|
5,135
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
3,865
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0228
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Digital Transistor Polarity | Single NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | PDTC114Y Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 100mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 5mA |
DC Collector Current | 100mA |
DC Current Gain hFE | 100hFE |
Full Power Rating Temperature | 25°C |
Hfe Min | 100 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Pd | 200mW |
Power Dissipation Ptot Max | 200mW |
Resistance R1 | 10kohm |
Resistance R2 | 47kohm |
Transistor Case Style | SOT-323 |
Transistor Polarity | NPN |
Transistor Type | Bias Resistor (BRT) |
Transition Frequency ft | 230MHz |
PDTC114YU Series 50 V 100 mA SMT NPN Resistor-Equipped Transistor - SOT-323 | Future Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SC-70 T/R | Avnet America |
TRANSISTOR, DIGITAL, SOT-323 | element14 |
Digital Transistor, 50V, 0.1A | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PDTC114YU 115?
Additional datasheets, footprints and schematics for PDTC114YU 115 are listed on our Part Details page. You can also find images and similar parts to PDTC114YU 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDTC114YU 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDTC114YU 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDTC114YU 115 fall under?
The PDTC114YU 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PDTC114YU 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDTC114YU 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PDTC114YU 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDTC114YU 115 have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, element14 and Farnell have stock available or on a lead time for PDTC114YU 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDTC114YU 115 often in real-time on the comparison pages.
What if I can't find stock of PDTC114YU 115?
You can fill out our help required form which you can use to request a quote for PDTC114YU 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.