Status: | Unknown |
---|---|
Series: | PDTA114Y Series |
RoHS: | Unknown |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0280
|
7,533
in stock
|
Buy Now | |
Future Electronics
from US$0.0112
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
11,883
in stock
|
Buy Now | |
element14
from US$0.0257
|
7,533
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0194
|
2,175
in stock
|
Buy Now | |
EBV Elektronik
-
|
63,000
in stock
|
Buy Now | |
Avnet America
from US$0.0095
|
-
|
Buy Now | |
Avnet Asia
from US$0.0180
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Digital Transistor Polarity | Single PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | -100mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | PDTA114Y Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -100mV |
Continuous Collector Current Ic Max | 100mA |
Current Ic Continuous a Max | 100mA |
Current Ic hFE | 5µA |
DC Collector Current | 100mA |
DC Current Gain hFE | 100hFE |
Full Power Rating Temperature | 25°C |
Hfe Min | 30 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Pd | 250mW |
Power Dissipation Ptot Max | 250mW |
Resistance R1 | 10kohm |
Resistance R2 | 47kohm |
Transistor Case Style | SOT-23 |
Transistor Polarity | PNP |
Transistor Type | Bias Resistor (BRT) |
Voltage Vcbo | -50V |
PDTA114YT Series 50 V 100 mA SMT PNP Resistor-Equipped Transistor - SOT-23 | Future Electronics |
Bipolar Bjt Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 100 Rohs Compliant: Yes |Nexperia PDTA114YT,215 | Newark Electronics |
TRANSISTOR, DIGITAL, SOT-23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans Digital BJT PNP 50V 100mA 3-Pin TO-236AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PDTA114YT 215?
Additional datasheets, footprints and schematics for PDTA114YT 215 are listed on our Part Details page. You can also find images and similar parts to PDTA114YT 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDTA114YT 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDTA114YT 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDTA114YT 215 fall under?
The PDTA114YT 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PDTA114YT 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDTA114YT 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PDTA114YT 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDTA114YT 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PDTA114YT 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDTA114YT 215 often in real-time on the comparison pages.
What if I can't find stock of PDTA114YT 215?
You can fill out our help required form which you can use to request a quote for PDTA114YT 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.