Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Dimensions LxWxH (in) | 0.457 x 0.236 x 0.398 |
---|---|
Dimensions LxWxH (mm) | 11.6 x 6 x 10.1 |
Input Ratio | 1:1 |
Input Voltage (Vdc) | 21.6 ~ 26.4 |
Isolation (Vdc) | 1500 |
Nom. Input Voltage (Vdc) | 24 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 105 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.067 |
Output Voltage (Vdc) | 15 |
Package Type | SIP |
Power (W) | 1 |
Regulation | No |
Safety Approvals | UL/cUL |
Series Power (W) | 1 |
Special Features | Extended Temp Range |
Standard Footprint | SIP4 |
Where can I find additional details, specifications and documents for a PDS1-S24-S15-S?
Additional datasheets, footprints and schematics for PDS1-S24-S15-S are listed on our Part Details page. You can also find images and similar parts to PDS1-S24-S15-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDS1-S24-S15-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDS1-S24-S15-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDS1-S24-S15-S fall under?
The PDS1-S24-S15-S is listed under power > dc-dc-converters > isolated > pds1-s-series > pds1-s24-s15-s.
Can I view similar or alternative parts?
You can view similar parts to PDS1-S24-S15-S when available in the pds1-s24-s15-s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDS1-S24-S15-S you can contact the distributor directly for product support, shipping queries etc.
Is the PDS1-S24-S15-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDS1-S24-S15-S have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for PDS1-S24-S15-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDS1-S24-S15-S often in real-time on the comparison pages.
What if I can't find stock of PDS1-S24-S15-S?
You can fill out our help required form which you can use to request a quote for PDS1-S24-S15-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.