PDQ24499-91NM Laird Technologies Parts by Laird Technologies

PANEL ARTMNT 91CM NM 2400-5950MHZ 9DBI

Status: Unknown
Series: PDQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$181.79

Distributor Stock
Logo for Farnell
Farnell
from US$205.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$201.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$185.02
-
Buy Now
Logo for RS Americas
RS Americas
from US$217.33
-
Buy Now
Logo for element14
element14
from US$233.62
-
Buy Now
Logo for Sager
Sager
from US$181.79
-
Buy Now

Specifications

Antenna Type MIMO
Frequency Min 4.9GHz
Frequency Max 5.95GHz
Antenna Mounting Pole (Mast) or Wall
Gain 8.3dBi
VSWR 1.8
Input Power 10W
Input Impedance 50ohm
Antenna Polarisation Horizontal / Vertical
Product Range PDQ Series
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PDQ24499-91NM?

Additional datasheets, footprints and schematics for PDQ24499-91NM are listed on our Part Details page. You can also find images and similar parts to PDQ24499-91NM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PDQ24499-91NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDQ24499-91NM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PDQ24499-91NM fall under?

The PDQ24499-91NM is listed under Laird Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to PDQ24499-91NM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PDQ24499-91NM you can contact the distributor directly for product support, shipping queries etc.

Is the PDQ24499-91NM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PDQ24499-91NM have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for PDQ24499-91NM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PDQ24499-91NM often in real-time on the comparison pages.

What if I can't find stock of PDQ24499-91NM?

You can fill out our help required form which you can use to request a quote for PDQ24499-91NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay