Status: | Unknown |
---|---|
Series: | PDQ Series |
RoHS: | Unknown |
Prices starting from US$155.10
Antenna Type | MIMO |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.95GHz |
Antenna Mounting | Pole (Mast) or Wall |
Gain | 4.8dBi |
VSWR | 1.3 |
Input Power | 1W |
Input Impedance | 50ohm |
Antenna Polarisation | Horizontal / Vertical |
Product Range | PDQ Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a PDQ24496-91NF?
Additional datasheets, footprints and schematics for PDQ24496-91NF are listed on our Part Details page. You can also find images and similar parts to PDQ24496-91NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDQ24496-91NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDQ24496-91NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDQ24496-91NF fall under?
The PDQ24496-91NF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to PDQ24496-91NF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDQ24496-91NF you can contact the distributor directly for product support, shipping queries etc.
Is the PDQ24496-91NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDQ24496-91NF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PDQ24496-91NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDQ24496-91NF often in real-time on the comparison pages.
What if I can't find stock of PDQ24496-91NF?
You can fill out our help required form which you can use to request a quote for PDQ24496-91NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.