| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Voltage Rating (Vdc) | 20 |
|---|---|
| Shielding | No |
| Current Rating (A) | 7.5 |
| Orientation | Vertical |
| Height (mm) | 14 |
| Dimensions LxWxH (in) | 1.97, 0.55, 0.55 |
| Dimensions LxWxH (mm) | 50, 14, 14 |
| Connector Type | Plug |
| Mounting Style | Cable - Modular |
| Height (in) | 0.55 |
| Length (in) | 1.97 |
| Length (mm) | 50 |
| Width (in) | 0.55 |
| Width (mm) | 14 |
| Number of Conductors | 3 |
| Power Din Connector, Plug, 3Pos, Cable Rohs Compliant: Yes |Same Sky PDP-30 | Newark Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Connector Type | Plug |
|---|---|
| Current Rating (A) | 7.5 |
| Dimensions LxWxH (in) | 1.97 x 0.55 x 0.55 |
| Dimensions LxWxH (mm) | 50 x 14 x 14 |
| Height (in) | 0.55 |
| Height (mm) | 14 |
| Internal Switch(es) | 0 |
| Length (in) | 1.97 |
| Length (mm) | 50 |
| Mounting Style | Cable - Modular |
| Number of Conductors | 3 |
| Orientation | Vertical |
| Shielding | No |
| Voltage Rating (Vdc) | 20 |
| Width (in) | 0.55 |
| Width (mm) | 14 |
Where can I find additional details, specifications and documents for a PDP-30?
Additional datasheets, footprints and schematics for PDP-30 are listed on our Part Details page. You can also find images and similar parts to PDP-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDP-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDP-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDP-30 fall under?
The PDP-30 is listed under Interconnect > Connectors > Dc Power Connectors > DIN.
Can I view similar or alternative parts?
You can view similar parts to PDP-30 when available in the DIN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDP-30 you can contact the distributor directly for product support, shipping queries etc.
Is the PDP-30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Same Sky.
Which authorised distributors for PDP-30 have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for PDP-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDP-30 often in real-time on the comparison pages.
What if I can't find stock of PDP-30?
You can fill out our help required form which you can use to request a quote for PDP-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.