Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$282.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$282.16
|
No stock
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | - |
Core Chip | DD-25664YW-4A |
Dimming Control Type | - |
Kit Contents | DUO Controller Card Mini USB Cable Demo Software Transition Card |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Kit Features | USB1.1 & USB2.0 Interface Supports OLED Displays Picture Download Software Development Functions |
Type | Evaluation Kit |
DD-25664YW-4A, OLED DISP, EVAL KIT | Farnell |
Where can I find additional details, specifications and documents for a PDK-N-25664YW-4A?
Additional datasheets, footprints and schematics for PDK-N-25664YW-4A are listed on our Part Details page. You can also find images and similar parts to PDK-N-25664YW-4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDK-N-25664YW-4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDK-N-25664YW-4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDK-N-25664YW-4A fall under?
The PDK-N-25664YW-4A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PDK-N-25664YW-4A when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDK-N-25664YW-4A you can contact the distributor directly for product support, shipping queries etc.
Is the PDK-N-25664YW-4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDK-N-25664YW-4A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PDK-N-25664YW-4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDK-N-25664YW-4A often in real-time on the comparison pages.
What if I can't find stock of PDK-N-25664YW-4A?
You can fill out our help required form which you can use to request a quote for PDK-N-25664YW-4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.