Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 7N-m |
Current Rating | 5.5A |
No. of Phases | - |
Resistance | 0.45ohm |
Inductance | 4.5mH |
Inertia | 2700g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Flange Width | 86mm |
Frame Size | NEMA 34 |
Holding Torque | 7N-m |
Supply Voltage Min | 24V |
Voltage Rating V DC | 48V |
86mm stepper motor with integr | Symmetry Electronics |
STEPPER MOTOR, CNTRL/DRVE, 86MM | Farnell |
Where can I find additional details, specifications and documents for a PD86-3-1180-TMCL?
Additional datasheets, footprints and schematics for PD86-3-1180-TMCL are listed on our Part Details page. You can also find images and similar parts to PD86-3-1180-TMCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD86-3-1180-TMCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD86-3-1180-TMCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD86-3-1180-TMCL fall under?
The PD86-3-1180-TMCL is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PD86-3-1180-TMCL when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD86-3-1180-TMCL you can contact the distributor directly for product support, shipping queries etc.
Is the PD86-3-1180-TMCL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD86-3-1180-TMCL have stock available?
Authorised distributors including Symmetry Electronics, Analog Devices and Farnell have stock available or on a lead time for PD86-3-1180-TMCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD86-3-1180-TMCL often in real-time on the comparison pages.
What if I can't find stock of PD86-3-1180-TMCL?
You can fill out our help required form which you can use to request a quote for PD86-3-1180-TMCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.