Status: | Active |
---|---|
Series: | PD69104B1 |
RoHS: | Compliant |
Prices starting from US$6.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.20
|
3,831
in stock
|
Buy Now | |
Microchip Technology
from US$6.31
|
202,552
in stock
|
Buy Now | |
Newark Electronics
from US$8.62
|
3,831
in stock
|
Buy Now | |
element14
from US$8.22
|
3,831
in stock
|
Buy Now | |
Future Electronics
from US$7.50
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$9.50
|
-
|
Buy Now |
Supports IEEE 802.3af and IEEE 802.3at, including two-event classifications |
Microchip extended auto and semi auto |
Supports pre-standard PD detection |
Supports Cisco device detection |
Single DC voltage input (44V to 57V) |
Wide temperature range: –10°C to 85°C |
Low-power dissipation (0.36O sense resistor) |
Drives independent 4/2-pairs power port |
Includes two selectable communication modes (I²C and UART) |
Parameter setting using input pins or external serial EEPROM device |
Built-in dynamic power management and emergency power management mechanisms with 3 x power supply power-good pins |
Product Type | PSE Manager |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at, dual-IEEE 802.3at, UPoE |
Ports | 4 |
2-Pair Power | 36W |
4-Pair Power | 72W |
Maximum Current | 0.725A |
PoE Class (0-8) | 0-4 |
PoE Type (1-4) | 1-2 |
FETs | Internal 0.3O |
Sense Resistor | External 0.36O |
Operating Temperature | –10 to 85 |
PoE Controller | Auto mode |
Host Interface | I²C UART |
Temperature Grade | Commercial |
Pins | Packaging | 48 | VQFN |
Temp Range | -10C to +85C |
Packing Media | Tape and reel (2000) |
Data Sheets |
---|
PD69104B1 Datasheet |
Errata |
---|
PD69104B1 Errata Sheet |
Application Notes |
---|
AN3648-PD69104B1 Based Design of a 4-port Auto Mode System IEEE 802.3af802.3at Compliant |
User Guides |
---|
PD69104B1 Registers Map User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1881 |
Shipping Weight (kg) | 0.46 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 8x8x1.0mm |
Soldering Composition | Matte Tin |
IEEE 802.3at 4-port, Auto mode PSE PoE Manager, Reduced Temp Range | Microchip Technology |
Poe Manager, 4-Port, -10 To 85Deg C Rohs Compliant: Yes |Microchip PD69104B1ILQ-TR | Newark Electronics |
POE MANAGER, 4-PORT, -10 TO 85DEG C | element14 |
PD69104B1 Series 44 V to 57 V 4-Port Power over Ethernet Manager - QFN-48 | Future Electronics |
4 Port PSE PoE Manager 48-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PD69104B1ILQ-TR?
Additional datasheets, footprints and schematics for PD69104B1ILQ-TR are listed on our Part Details page. You can also find images and similar parts to PD69104B1ILQ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD69104B1ILQ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD69104B1ILQ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD69104B1ILQ-TR fall under?
The PD69104B1ILQ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD69104B1ILQ-TR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD69104B1ILQ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PD69104B1ILQ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD69104B1ILQ-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PD69104B1ILQ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD69104B1ILQ-TR often in real-time on the comparison pages.
What if I can't find stock of PD69104B1ILQ-TR?
You can fill out our help required form which you can use to request a quote for PD69104B1ILQ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.