Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 65V |
---|---|
Continuous Drain Current Id | 1A |
Power Dissipation Pd | 20W |
Operating Frequency Min | 925MHz |
Operating Frequency Max | 960MHz |
RF Transistor Case | SOIC |
No. of Pins | 3Pins |
Operating Temperature Max | 165°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 1A |
Full Power Rating Temperature | 70°C |
Termination Type | Surface Mount Device |
Threshold Voltage Vgs | 5V |
Transistor Case Style | PowerPAK SO |
Transistor Polarity | N Channel |
Transistor Type | RF MOSFET |
Voltage Vds Typ | 28V |
Voltage Vgs Max | 20V |
MOSFET, RF, 6W, 945MHZ | element14 |
Where can I find additional details, specifications and documents for a PD57006-E?
Additional datasheets, footprints and schematics for PD57006-E are listed on our Part Details page. You can also find images and similar parts to PD57006-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD57006-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD57006-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD57006-E fall under?
The PD57006-E is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PD57006-E when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD57006-E you can contact the distributor directly for product support, shipping queries etc.
Is the PD57006-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD57006-E have stock available?
Authorised distributors including element14, Farnell and Avnet Silica have stock available or on a lead time for PD57006-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD57006-E often in real-time on the comparison pages.
What if I can't find stock of PD57006-E?
You can fill out our help required form which you can use to request a quote for PD57006-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.