Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 1.01N-m |
Current Rating | 2.8A |
No. of Phases | - |
Resistance | 0.83ohm |
Inductance | 2.2mH |
Inertia | 275g-cm² |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Flange Width | 57mm |
Frame Size | NEMA 23 |
Holding Torque | 1.01N-m |
Supply Voltage Max | 55V |
Supply Voltage Min | 18V |
Voltage Rating V DC | 48V |
Stepper Motor, Dc, 1.01 N-M, 2.8 A, 0.83 Ohm, 2.2 Mh Rohs Compliant: Yes |Trinamic/analog Devices PD57-2-1060-TMCL | Newark Electronics |
STEPPER MOTOR, CNTRL/DRVE, 57MM | element14 |
Where can I find additional details, specifications and documents for a PD57-2-1060-TMCL?
Additional datasheets, footprints and schematics for PD57-2-1060-TMCL are listed on our Part Details page. You can also find images and similar parts to PD57-2-1060-TMCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD57-2-1060-TMCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD57-2-1060-TMCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD57-2-1060-TMCL fall under?
The PD57-2-1060-TMCL is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PD57-2-1060-TMCL when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD57-2-1060-TMCL you can contact the distributor directly for product support, shipping queries etc.
Is the PD57-2-1060-TMCL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD57-2-1060-TMCL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for PD57-2-1060-TMCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD57-2-1060-TMCL often in real-time on the comparison pages.
What if I can't find stock of PD57-2-1060-TMCL?
You can fill out our help required form which you can use to request a quote for PD57-2-1060-TMCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.