Status: | Unknown |
---|---|
Series: | PANdrive Series |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | 0.55N-m |
Current Rating | 2.8A |
No. of Phases | Two Phase |
Resistance | - |
Inductance | - |
Inertia | - |
Product Range | PANdrive Series |
SVHC | No SVHC (27-Jun-2018) |
Stepper Motor With Driver, 2.8A, 0.55N-M | Newark Electronics |
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M | element14 |
57/60mm | NEMA23/24 Stepper Motor w/Controller / Driver | Symmetry Electronics |
Trinamic Stepper Motor Unit 550Nmm 1500min -1 1.8° NEMA 23 | Distrelec |
Where can I find additional details, specifications and documents for a PD57-1-1160-TMCL.?
Additional datasheets, footprints and schematics for PD57-1-1160-TMCL. are listed on our Part Details page. You can also find images and similar parts to PD57-1-1160-TMCL. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD57-1-1160-TMCL. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD57-1-1160-TMCL. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD57-1-1160-TMCL. fall under?
The PD57-1-1160-TMCL. is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to PD57-1-1160-TMCL. when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD57-1-1160-TMCL. you can contact the distributor directly for product support, shipping queries etc.
Is the PD57-1-1160-TMCL. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD57-1-1160-TMCL. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Symmetry Electronics and Distrelec have stock available or on a lead time for PD57-1-1160-TMCL..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD57-1-1160-TMCL. often in real-time on the comparison pages.
What if I can't find stock of PD57-1-1160-TMCL.?
You can fill out our help required form which you can use to request a quote for PD57-1-1160-TMCL. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.