Status: | Active |
---|---|
Series: | PD55008-E |
RoHS: | Compliant |
Prices starting from US$10.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.65
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$12.76
|
97
in stock
|
Buy Now | |
element14
from US$12.29
|
97
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$11.47
|
-
|
Buy Now | |
Avnet America
from US$10.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Excellent thermal stability |
POUT = 8 W with 17dB gain @ 500MHz / 12.5V |
Common source configuration |
New RF plastic package |
Product Specifications |
---|
DS4700 RF POWER transistor, LdmoST plastic family N-channel enhancement-mode, lateral MOSFETs |
Application Notes |
---|
AN1294 PowerSO-10RF: the first true RF power SMD package |
Rf Fet, 40V, 4A, Powerso-10Rf | Newark Electronics |
RF FET, 40V, 4A, POWERSO-10RF | element14 |
Transistor RF FET N-CH 40V 4A 500MHz 3-Pin PowerSO-10RF Tube | Avnet Silica |
PD55008-E Series 500 MHz 8 W 40 V N-Channel RF Power Transistor - POWERSO-10RF | Future Electronics |
Where can I find additional details, specifications and documents for a PD55008-E?
Additional datasheets, footprints and schematics for PD55008-E are listed on our Part Details page. You can also find images and similar parts to PD55008-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD55008-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD55008-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD55008-E fall under?
The PD55008-E is listed under Radio Frequency Transistors > STPOWER RF LDMOS Transistors > Mobile & Wideband Comms > 7V & 13.6V LDMOS.
Can I view similar or alternative parts?
You can view similar parts to PD55008-E when available in the 7V & 13.6V LDMOS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD55008-E you can contact the distributor directly for product support, shipping queries etc.
Is the PD55008-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for PD55008-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PD55008-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD55008-E often in real-time on the comparison pages.
What if I can't find stock of PD55008-E?
You can fill out our help required form which you can use to request a quote for PD55008-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.