Status: | Unknown |
---|---|
Series: | PANdrive Series |
RoHS: | Unknown |
Prices starting from US$191.72
Coil Type | Bipolar |
---|---|
Torque Max | 27N-cm |
Current Rating | 1A |
No. of Phases | Two Phase |
Resistance | 5.3ohm |
Inductance | 6.6mH |
Inertia | 35g-cm² |
Product Range | PANdrive Series |
SVHC | No SVHC (27-Jun-2018) |
Trinamic Stepper Motor Unit 270Nmm 1.8° NEMA 17 | Distrelec |
Stepper Motor, 2-Ph, 1A, 27N-Cm | Newark Electronics |
STEPPER MOTOR, 2-PH, 1A, 27N-CM | element14 |
42mm | NEMA 17 Stepper Motor w/ Controller / Driver | Symmetry Electronics |
Where can I find additional details, specifications and documents for a PD42-1-1141?
Additional datasheets, footprints and schematics for PD42-1-1141 are listed on our Part Details page. You can also find images and similar parts to PD42-1-1141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD42-1-1141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD42-1-1141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD42-1-1141 fall under?
The PD42-1-1141 is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to PD42-1-1141 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD42-1-1141 you can contact the distributor directly for product support, shipping queries etc.
Is the PD42-1-1141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD42-1-1141 have stock available?
Authorised distributors including Analog Devices, Distrelec, Newark Electronics, element14 and Symmetry Electronics have stock available or on a lead time for PD42-1-1141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD42-1-1141 often in real-time on the comparison pages.
What if I can't find stock of PD42-1-1141?
You can fill out our help required form which you can use to request a quote for PD42-1-1141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.