PD42-1-1140-CANOPEN Trinamic Parts by Trinamic

STEPPER MOTOR 2-PH 2A 0.22N-M

Status: Unknown
Series: PANdrive Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$234.72

Distributor Stock
Logo for Farnell
Farnell
from US$351.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$234.72
-
Buy Now
Logo for element14
element14
from US$259.28
-
Buy Now
Logo for Distrelec
Distrelec
from US$328.10
-
Buy Now

Specifications

Coil Type Bipolar
Torque Max 0.22N-m
Current Rating 2A
No. of Phases Two Phase
Resistance 1ohm
Inductance 1.6mH
Inertia 35g-cm²
Product Range PANdrive Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Stepper Motor, 2-Ph, 2A, 0.22N-M | Newark Electronics
STEPPER MOTOR, 2-PH, 2A, 0.22N-M | element14
Trinamic Stepper Motor Unit 220Nmm 6000min -1 1.8° NEMA 17 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PD42-1-1140-CANOPEN?

Additional datasheets, footprints and schematics for PD42-1-1140-CANOPEN are listed on our Part Details page. You can also find images and similar parts to PD42-1-1140-CANOPEN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PD42-1-1140-CANOPEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD42-1-1140-CANOPEN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PD42-1-1140-CANOPEN fall under?

The PD42-1-1140-CANOPEN is listed under Trinamic Parts.

Can I view similar or alternative parts?

You can view similar parts to PD42-1-1140-CANOPEN when available in the Trinamic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PD42-1-1140-CANOPEN you can contact the distributor directly for product support, shipping queries etc.

Is the PD42-1-1140-CANOPEN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PD42-1-1140-CANOPEN have stock available?

Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for PD42-1-1140-CANOPEN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PD42-1-1140-CANOPEN often in real-time on the comparison pages.

What if I can't find stock of PD42-1-1140-CANOPEN?

You can fill out our help required form which you can use to request a quote for PD42-1-1140-CANOPEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay